Bosch logo

Bosch HBG73B550 oven 65 L 3650 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31560
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Bosch HBG73B550 oven 65 L 3650 W Stainless steel:

Bosch HBG73B550, Electric, 65 L, 3650 W, 65 L, 3650 W, 50 - 300 °C

Long summary description Bosch HBG73B550 oven 65 L 3650 W Stainless steel:

Bosch HBG73B550. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3650 W. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Clock type: Electronic. Power consumption (typical): 3650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Depth: 548 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.