Bosch logo

Bosch Serie 2 BCHF2MX20 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42273
Info modified on:
12 Dec 2024, 12:45:56
Short summary description Bosch Serie 2 BCHF2MX20 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Blue:

Bosch Serie 2 BCHF2MX20, 2-in-1 stick vacuum, Bagless, Blue, Dry, Cyclonic, Bare floor, Carpet, Hard floor

Long summary description Bosch Serie 2 BCHF2MX20 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Bagless Blue:

Bosch Serie 2 BCHF2MX20. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry, Dirt separating method: Cyclonic, Cleaning surfaces: Bare floor, Carpet, Hard floor. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Width: 265 mm, Depth: 165 mm, Height: 1160 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.