Bosch logo

Bosch BBH22451 stick vacuum/electric broom 2-in-1 stick vacuum Bagless Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82497
Info modified on:
12 Dec 2024, 13:16:35
Short summary description Bosch BBH22451 stick vacuum/electric broom 2-in-1 stick vacuum Bagless Grey:

Bosch BBH22451, 2-in-1 stick vacuum, Bagless, Grey, Carpet, Hard floor, 110 mm, 135 mm

Long summary description Bosch BBH22451 stick vacuum/electric broom 2-in-1 stick vacuum Bagless Grey:

Bosch BBH22451. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey. Cleaning surfaces: Carpet, Hard floor. Width: 110 mm, Depth: 135 mm, Height: 1160 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.