Bosch logo

Bosch WAE16121IT washing machine Front-load 6 kg 800 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43367
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch WAE16121IT washing machine Front-load 6 kg 800 RPM White:

Bosch WAE16121IT, Front-load, 6 kg, 800 RPM, White

Long summary description Bosch WAE16121IT washing machine Front-load 6 kg 800 RPM White:

Bosch WAE16121IT. Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Maximum spin speed: 800 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.