Bosch logo

Bosch PSR 1810 Li-2 1,2 kg Black, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57670
Info modified on:
06 Feb 2020, 10:55:12
Short summary description Bosch PSR 1810 Li-2 1,2 kg Black, Green:

Bosch PSR 1810 Li-2, Pistol grip drill, Black, Green, 3 cm, 1 cm, 400 RPM, 1350 RPM

Long summary description Bosch PSR 1810 Li-2 1,2 kg Black, Green:

Bosch PSR 1810 Li-2. Product design: Pistol grip drill, Product colour: Black, Green. Drilling diameter in wood (max): 3 cm, Drilling diameter in steel (max): 1 cm, Idle speed (1st gear): 400 RPM. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1,5 Ah. Weight: 1,2 kg. Number of batteries included: 2 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.