Bosch logo

Bosch PSA 18 LI Black, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42256
Info modified on:
09 Jan 2024, 08:18:35
Short summary description Bosch PSA 18 LI Black, Green:

Bosch PSA 18 LI, Deep discharge, Overheating, Overload, Black, Green, 2,2 cm, 10 cm, 2 cm, Battery

Long summary description Bosch PSA 18 LI Black, Green:

Bosch PSA 18 LI. Power protection features: Deep discharge, Overheating, Overload, Product colour: Black, Green. Stroke length: 2,2 cm, Cutting depth in wood: 10 cm, Cutting depth in metal profiles/pipes: 2 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Weight: 2,3 kg. Stroke rate (1st gear): 2800 spm, Vibration emission: 17,5 m/s²

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.