Bosch logo

Bosch GSR 18-2-LI Plus 1,5 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27397
Info modified on:
09 Jan 2024, 08:17:31
Short summary description Bosch GSR 18-2-LI Plus 1,5 kg:

Bosch GSR 18-2-LI Plus, Pistol grip drill, 1,3 cm, 3,8 cm, 1,3 cm, 1,5 mm, 500 RPM

Long summary description Bosch GSR 18-2-LI Plus 1,5 kg:

Bosch GSR 18-2-LI Plus. Product design: Pistol grip drill. Chuck capacity (max): 1,3 cm, Drilling diameter in wood (max): 3,8 cm, Drilling diameter in steel (max): 1,3 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2 Ah. Weight: 1,5 kg, Depth: 191 mm, Height: 230 mm. Number of batteries included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.