Bosch logo

Bosch GSR 1800-LI Keyless 1,4 kg Black, Blue, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40863
Info modified on:
06 Feb 2020, 10:55:22
Short summary description Bosch GSR 1800-LI Keyless 1,4 kg Black, Blue, Red:

Bosch GSR 1800-LI, Pistol grip drill, Keyless, Black, Blue, Red, 1 cm, 2,9 cm, 1 cm

Long summary description Bosch GSR 1800-LI Keyless 1,4 kg Black, Blue, Red:

Bosch GSR 1800-LI. Product design: Pistol grip drill, Chuck type: Keyless, Product colour: Black, Blue, Red. Chuck capacity (max): 1 cm, Drilling diameter in wood (max): 2,9 cm, Drilling diameter in steel (max): 1 cm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1,5 Ah. Weight: 1,4 kg, Depth: 204 mm, Height: 229 mm. Number of batteries included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.