Bosch logo

Bosch GST 135 BCE power jigsaw 720 W 2,7 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25848
Info modified on:
19 Feb 2020, 10:37:47
Short summary description Bosch GST 135 BCE power jigsaw 720 W 2,7 kg:

Bosch GST 135 BCE, 13,5 cm, 2 cm, 1 cm, AC, 720 W, 4 m

Long summary description Bosch GST 135 BCE power jigsaw 720 W 2,7 kg:

Bosch GST 135 BCE. Cutting depth in wood: 13,5 cm, Cutting depth in aluminium: 2 cm, Cutting depth in non-alloyed steel: 1 cm. Power source: AC, Input power: 720 W, Cable length: 4 m. Weight: 2,7 kg. Stroke height: 2,6 cm, No-load stroke rate: 2800 spm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.