Bosch C3, 6/12 V, Type C (Europlug), 3,8 A, 0,8/3,8 A, Charging, Stand-by, Battery discharge, Overcharge, Overheating, Reverse polarity, Short circuit
Bosch C3. Charging voltage: 6/12 V, Power plug: Type C (Europlug), Output current: 3,8 A. Width: 185 mm, Depth: 55 mm, Height: 81 mm