Blomberg logo

Blomberg MKND 9860 A+++ fridge-freezer Freestanding 428 L Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85902
Info modified on:
26 Feb 2021, 16:00:03
Short summary description Blomberg MKND 9860 A+++ fridge-freezer Freestanding 428 L Black:

Blomberg MKND 9860 A+++, 428 L, SN-T, 40 dB, 24 kg/24h, Fresh zone compartment, Black

Long summary description Blomberg MKND 9860 A+++ fridge-freezer Freestanding 428 L Black:

Blomberg MKND 9860 A+++. Total net capacity: 428 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge interior light. Freezing capacity: 24 kg/24h. Fresh zone compartment. Annual energy consumption: 203 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.