Blomberg GVN 9483 E30, Fully built-in, Stainless steel, LCD, 13 place settings, 44 dB, Auto 40-65°C, Intensive, Pre-wash
Blomberg GVN 9483 E30. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Display type: LCD. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 40-65°C, Intensive, Pre-wash. Width: 598 mm, Depth: 570 mm, Height: 920 mm. Annual energy consumption: 233 kWh, Annual water consumption: 2800 L. Energy efficiency class (old): A+++