Blomberg logo

Blomberg DKC 5030 X cooker hood Wall-mounted Stainless steel 600 m³/h

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54461
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Blomberg DKC 5030 X cooker hood Wall-mounted Stainless steel 600 m³/h:

Blomberg DKC 5030 X, 600 m³/h, Ducted/Recirculating, 68 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Blomberg DKC 5030 X cooker hood Wall-mounted Stainless steel 600 m³/h:

Blomberg DKC 5030 X. Maximum extraction power: 600 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 68 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 898 mm, Depth: 520 mm, Height: 993 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.