Bestway logo

Bestway 67287 air mattress Double mattress Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136993
Info modified on:
14 Mar 2024, 19:37:30
Short summary description Bestway 67287 air mattress Double mattress Blue:

Bestway 67287, Double mattress, Double/Full size, Indoor & outdoor

Long summary description Bestway 67287 air mattress Double mattress Blue:

Bestway 67287. Type: Double mattress, Product colour: Blue, Material: Vinyl. Width: 1370 mm, Length: 1910 mm, Height: 220 mm. Package width: 390 mm, Package depth: 305 mm, Package height: 120 mm. Minimum order quantity: 3 pc(s), Quantity per pallet: 90 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.