Bestway logo

Bestway 62139 electric air pump 0,038 bar 680 l/min

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115010
Info modified on:
11 Jul 2022, 14:01:22
Short summary description Bestway 62139 electric air pump 0,038 bar 680 l/min:

Bestway 62139, Inflatables, 0,038 bar, 680 l/min, Black, Grey, Orange, EMC/LVD/CB/ROHS, AC

Long summary description Bestway 62139 electric air pump 0,038 bar 680 l/min:

Bestway 62139. Proper use: Inflatables, Pump pressure: 0,038 bar, Airflow: 680 l/min. Power source type: AC, Input voltage: 220-240 V, Power: 110 W. Width: 3100 mm, Depth: 7100 mm, Height: 2650 mm. Package type: Full color box. Master (outer) case width: 295 mm, Master (outer) case length: 345 mm, Master (outer) case height: 255 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.