Bestway logo

Bestway 34127 pool/beach float Assorted colours PVC Floating cup holder

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83670
Info modified on:
11 Jul 2022, 14:01:21
Short summary description Bestway 34127 pool/beach float Assorted colours PVC Floating cup holder:

Bestway 34127, Assorted colours, Floating cup holder, PVC, Boy/Girl, EN71-1,2,3, 320 mm

Long summary description Bestway 34127 pool/beach float Assorted colours PVC Floating cup holder:

Bestway 34127. Product colour: Assorted colours, Product type: Floating cup holder, Material: PVC. Package depth: 320 mm, Package height: 190 mm, Package volume: 13000 cm³. Quantity per shipping (inner) case: 36 pc(s), Master (outer) case width: 220 mm, Master (outer) case length: 320 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.