BenQ logo

BenQ PD2500Q computer monitor 63,5 cm (25") 2560 x 1440 pixels Quad HD LED Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30634
Info modified on:
14 Mar 2025, 19:41:42
Short summary description BenQ PD2500Q computer monitor 63,5 cm (25") 2560 x 1440 pixels Quad HD LED Grey:

BenQ PD2500Q, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 14 ms, Grey

Long summary description BenQ PD2500Q computer monitor 63,5 cm (25") 2560 x 1440 pixels Quad HD LED Grey:

BenQ PD2500Q. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.