BenQ logo

BenQ GL2250 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34850
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ GL2250 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ GL2250, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description BenQ GL2250 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

BenQ GL2250. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.