BenQ logo

BenQ GL2250 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36670
Info modified on:
25 Nov 2022, 10:14:51
Short summary description BenQ GL2250 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels LED Black:

BenQ GL2250, 54,6 cm (21.5"), 1920 x 1080 pixels, LED, LCD, 6 ms, Black

Long summary description BenQ GL2250 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels LED Black:

BenQ GL2250. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.