BenQ DC C1250, 12 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Black
BenQ DC C1250. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 720 x 400 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 21,4 MB. PictBridge. Weight: 110 g. Product colour: Black