Beko logo

Beko TAM4341W toaster 6 4 slice(s) 870 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21466
Info modified on:
24 Sept 2022, 20:53:19
Short summary description Beko TAM4341W toaster 6 4 slice(s) 870 W White:

Beko TAM4341W, 4 slice(s), White, Buttons, Rotary, 870 W, 870 W, 287 mm

Long summary description Beko TAM4341W toaster 6 4 slice(s) 870 W White:

Beko TAM4341W. Number of slices: 4 slice(s), Product colour: White, Control type: Buttons, Rotary. Power: 870 W, Maximum input power: 870 W. Width: 287 mm, Depth: 206 mm, Height: 172 mm. Package width: 290 mm, Package depth: 192 mm, Package height: 285 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.