Beko RDNT230I20P, 201 L, No Frost (fridge), SN-T, 40 dB, 3 kg/24h, Platinum
Beko RDNT230I20P. Total net capacity: 201 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 139 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 62 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Annual energy consumption: 244 kWh. Product colour: Platinum