Beko logo

Beko RCNA400E31ZW fridge-freezer Freestanding 347 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51969
Info modified on:
27 May 2024, 12:45:23
Short summary description Beko RCNA400E31ZW fridge-freezer Freestanding 347 L White:

Beko RCNA400E31ZW, 347 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, White

Long summary description Beko RCNA400E31ZW fridge-freezer Freestanding 347 L White:

Beko RCNA400E31ZW. Total net capacity: 347 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 257 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 97 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 274 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.