Beko MWB 2310 EX, Built-in, 23 L, 900 W, Built-in display, Buttons, Rotary, Stainless steel
Beko MWB 2310 EX. Appliance placement: Built-in, Interior capacity: 23 L, Microwave power: 900 W, Built-in display, Control type: Buttons, Rotary, Product colour: Stainless steel