Beko logo

Beko HIMG 64223 SX-D hob Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64605
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko HIMG 64223 SX-D hob Stainless steel Built-in Gas 4 zone(s):

Beko HIMG 64223 SX-D, Stainless steel, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Beko HIMG 64223 SX-D hob Stainless steel Built-in Gas 4 zone(s):

Beko HIMG 64223 SX-D. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Front. Power: 7400 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 100 mm. Package width: 580 mm, Package depth: 670 mm, Package height: 190 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.