Beko logo

Beko DSFS 4530 X dishwasher Freestanding 10 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73302
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko DSFS 4530 X dishwasher Freestanding 10 place settings:

Beko DSFS 4530 X, Freestanding, Stainless steel, Stainless steel, Buttons, 1,8 m, 10 place settings

Long summary description Beko DSFS 4530 X dishwasher Freestanding 10 place settings:

Beko DSFS 4530 X. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,94 kWh, Connected load: 2200 W. Width: 448 mm, Depth: 570 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 268 kWh, Annual water consumption: 3640 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.