Beko logo

Beko DSFN 1531 dishwasher Freestanding 4 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53834
Info modified on:
31 Dec 2021, 12:37:15
Short summary description Beko DSFN 1531 dishwasher Freestanding 4 place settings:

Beko DSFN 1531, Freestanding, White, White, 4 place settings, 47 dB, Eco, Intensive, Pre-wash

Long summary description Beko DSFN 1531 dishwasher Freestanding 4 place settings:

Beko DSFN 1531. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 4 place settings, Noise level: 47 dB, Dishwashing programs: Eco, Intensive, Pre-wash. Water consumption per cycle: 15 L, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 598 mm, Depth: 570 mm, Height: 820 mm. Drying class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.