Beko logo

Beko DPY8405GXHB2 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88337
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DPY8405GXHB2 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY8405GXHB2, Freestanding, Front-load, Heat pump, White, Rotary, Touch, 118 L

Long summary description Beko DPY8405GXHB2 tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DPY8405GXHB2. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Sport, Quick, Delicate/silk, Jeans/denim, Blouse/shirt, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 230 kWh, Heat source: Electric. Depth: 609 mm, Width: 595 mm, Height: 866 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.