Beko logo

Beko DIN4530 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15200
Info modified on:
31 Dec 2021, 12:37:18
Short summary description Beko DIN4530 dishwasher Fully built-in 12 place settings:

Beko DIN4530, Fully built-in, Stainless steel, Buttons, Upper, Basket, 12 place settings

Long summary description Beko DIN4530 dishwasher Fully built-in 12 place settings:

Beko DIN4530. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,02 kWh, Connected load: 2200 W. Width: 598 mm, Depth: 548 mm, Height: 820 mm. Drying class: A, Annual energy consumption: 291 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.