Beko logo

Beko DH8444RX tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25596
Info modified on:
17 Oct 2024, 14:58:16
Short summary description Beko DH8444RX tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DH8444RX, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Beko DH8444RX tumble dryer Freestanding Front-load 8 kg A++ White:

Beko DH8444RX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Freshen-up, Cotton, Synthetics, Iron dry, Cupboard dry. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,94 kWh, Annual energy consumption: 235 kWh. Depth: 654 mm, Width: 597 mm, Height: 846 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.