Beko logo

Beko DFN26220W dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40348
Info modified on:
31 Dec 2021, 12:37:25
Short summary description Beko DFN26220W dishwasher Freestanding 12 place settings:

Beko DFN26220W, Freestanding, White, White, 12 place settings, 46 dB, Auto, Eco, Intensive, Pre-wash, Quick

Long summary description Beko DFN26220W dishwasher Freestanding 12 place settings:

Beko DFN26220W. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 12 place settings, Noise level: 46 dB, Dishwashing programs: Auto, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,9 kWh, Connected load: 1800 W. Width: 598 mm, Height: 850 mm, Weight: 44 kg. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.