Beko logo

Beko CSM 67300 GX cooker Freestanding cooker Electric Ceramic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50225
Info modified on:
29 Nov 2024, 16:41:32
Short summary description Beko CSM 67300 GX cooker Freestanding cooker Electric Ceramic:

Beko CSM 67300 GX, Freestanding cooker, Buttons, Rotary, Top front, Electronic, Ceramic, 4 zone(s)

Long summary description Beko CSM 67300 GX cooker Freestanding cooker Electric Ceramic:

Beko CSM 67300 GX. Product type: Freestanding cooker, Control type: Buttons, Rotary, Control position: Top front. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven power source: Electric, Oven net capacity: 65 L, Total oven(s) interior capacity: 65 L. Timer type: Digital. AC input voltage: 380-415 V, AC input frequency: 50 Hz, Power consumption (typical): 9900 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.