Beko logo

Beko CSG3582W fridge-freezer Freestanding 286 L F White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13681
Info modified on:
17 Feb 2025, 11:45:16
Short summary description Beko CSG3582W fridge-freezer Freestanding 286 L F White:

Beko CSG3582W, 286 L, SN-ST, 38 dB, 5,3 kg/24h, F, White

Long summary description Beko CSG3582W fridge-freezer Freestanding 286 L F White:

Beko CSG3582W. Total net capacity: 286 L. Door hinge: Right. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 167 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 119 L, Freezing capacity: 5,3 kg/24h. Energy efficiency class: F, Annual energy consumption: 285 kWh. Product colour: White

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.