Beko logo

Beko CN 236220 X fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72721
Info modified on:
27 May 2024, 12:10:23
Short summary description Beko CN 236220 X fridge-freezer Freestanding Stainless steel:

Beko CN 236220 X, SN-ST, 43 dB, 6 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Beko CN 236220 X fridge-freezer Freestanding Stainless steel:

Beko CN 236220 X. Door hinge: Right. Climate class: SN-ST, Noise level: 43 dB. Fridge net capacity: 231 L, Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 90 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Annual energy consumption: 347 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.