Beko logo

Beko BIM22301X oven 66 L 2500 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3049
Info modified on:
16 Mar 2025, 14:47:59
Short summary description Beko BIM22301X oven 66 L 2500 W Black, Stainless steel:

Beko BIM22301X, Medium, Electric, 66 L, 2500 W, 66 L, 2200 W

Long summary description Beko BIM22301X oven 66 L 2500 W Black, Stainless steel:

Beko BIM22301X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,88 kWh, Energy consumption (forced convection): 0,79 kWh, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.