Beko logo

Beko BCSA285K2SF fridge-freezer Built-in 271 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66608
Info modified on:
27 May 2024, 13:37:30
Short summary description Beko BCSA285K2SF fridge-freezer Built-in 271 L White:

Beko BCSA285K2SF, 271 L, SN-ST, 40 dB, 4 kg/24h, White

Long summary description Beko BCSA285K2SF fridge-freezer Built-in 271 L White:

Beko BCSA285K2SF. Total net capacity: 271 L. Door hinge: Right. Climate class: SN-ST, Noise level: 40 dB. Fridge net capacity: 193 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 78 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 282 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.