Beko logo

Beko bPRO 500 B5W5841AW washing machine Front-load 8 kg 1400 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19913
Info modified on:
13 Apr 2025, 16:31:49
Short summary description Beko bPRO 500 B5W5841AW washing machine Front-load 8 kg 1400 RPM White:

Beko bPRO 500 B5W5841AW, Front-load, 8 kg, B, 72 dB, 1400 RPM, A

Long summary description Beko bPRO 500 B5W5841AW washing machine Front-load 8 kg 1400 RPM White:

Beko bPRO 500 B5W5841AW. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 845 mm. Energy efficiency class: A

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.