Beko DFN05211S, Freestanding, Stainless steel, Stainless steel, Lower, Upper, Stainless steel, 12 place settings
Beko DFN05211S. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Quick. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,02 kWh, Connected load: 1800 W. Width: 598 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 290 kWh, Annual water consumption: 3360 L