Beko logo

Beko HS221520 Chest freezer Freestanding 205 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76373
Info modified on:
27 May 2024, 12:06:41
Short summary description Beko HS221520 Chest freezer Freestanding 205 L White:

Beko HS221520, 205 L, 12 kg/24h, SN-T, 40 dB, 4*, White

Long summary description Beko HS221520 Chest freezer Freestanding 205 L White:

Beko HS221520. Freezer net capacity: 205 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 36 h, Noise level: 40 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 235 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.