Beko logo

Beko GN1416231ZXN side-by-side refrigerator Freestanding 541 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100333
Info modified on:
27 May 2024, 14:50:11
Short summary description Beko GN1416231ZXN side-by-side refrigerator Freestanding 541 L F Stainless steel:

Beko GN1416231ZXN, Freestanding, French door, Stainless steel, Touch, LED, Stainless steel

Long summary description Beko GN1416231ZXN side-by-side refrigerator Freestanding 541 L F Stainless steel:

Beko GN1416231ZXN. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 541 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 376 L, Lamp type: LED. Freezer net capacity: 165 L, Freezer position: Bottom-placed, Freezing capacity: 8 kg/24h. Fresh zone compartment net capacity: 30 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.