Beko GN163221XB, Freestanding, American door, Stainless steel, Touch, LED, Right
Beko GN163221XB. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 635 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 554 L, Fridge gross capacity: 364 L. Freezer net capacity: 190 L, Freezing capacity: 13 kg/24h, Freezer gross capacity: 190 L. Fresh zone compartment gross capacity: 15 L, Fresh zone compartment net capacity: 190 L