Beko logo

Beko WMY 81483 HPT washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69344
Info modified on:
27 May 2024, 12:25:46
Short summary description Beko WMY 81483 HPT washing machine Front-load 8 kg 1400 RPM White:

Beko WMY 81483 HPT, Front-load, 8 kg, 76 dB, 1400 RPM, 196 kWh, 10560 L

Long summary description Beko WMY 81483 HPT washing machine Front-load 8 kg 1400 RPM White:

Beko WMY 81483 HPT. Loading type: Front-load. Drum capacity: 8 kg, Noise level (spin): 76 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.