be quiet! logo

be quiet! BGW36 computer case Midi Tower Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230586
Info modified on:
10 Jan 2025, 15:13:30
Short summary description be quiet! BGW36 computer case Midi Tower Grey:

be quiet! BGW36, Midi Tower, PC, Grey, ATX, Mini-ATX, Mini-ITX, ABS synthetics, Steel, Tempered glass, 36,9 cm

Long summary description be quiet! BGW36 computer case Midi Tower Grey:

be quiet! BGW36. Form factor: Midi Tower, Type: PC, Product colour: Grey. Power supply location: Bottom, Supported power supply form factors: ATX, PS2. Front fans installed: 1x 140 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 140 mm. Supported HDD sizes: 2.5,3.5". Width: 231 mm, Depth: 450 mm, Height: 443 mm

3D tour
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.