Barbie logo

Barbie Signature JBJ11 doll

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4906
Info modified on:
11 Jul 2025, 18:15:33
Short summary description Barbie Signature JBJ11 doll:

Barbie Signature JBJ11, Fashion doll, Female, 6 yr(s), Boy/Girl, 330,2 mm, 106 g

Long summary description Barbie Signature JBJ11 doll:

Barbie Signature JBJ11. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 330,2 mm, Weight: 106 g. Material: Plastic, Fabric, Product colour: Multicolour

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.