Bang & Olufsen BeoPlay H2, Wired, 20 - 55000 Hz, Calls/Music, 150 g, Headphones, Black, Blue
Bang & Olufsen BeoPlay H2. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 55000 Hz. Cable length: 1,2 m. Weight: 150 g. Product colour: Black, Blue