ATEN logo

ATEN SN3002 serial server RS-232

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82728
Info modified on:
27 May 2025, 13:04:42
Short summary description ATEN SN3002 serial server RS-232:

ATEN SN3002, 10/100Base-T(X), DC, 0,939 W, 0,769 W, 100 - 240 V, 50 - 60 Hz

Long summary description ATEN SN3002 serial server RS-232:

ATEN SN3002. Cabling technology: 10/100Base-T(X). Power source type: DC, Power consumption (max): 0,939 W, Power consumption (typical): 0,769 W. Security algorithms: 802.1x RADIUS, 2048-bit RSA, TLS. LED indicators: Power, Status. Weight: 210 g, Dimensions (WxDxH): 117 x 98 x 26 mm, Package width: 59 mm

Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.