ASUS logo

ASUS Z87I-DELUXE motherboard Intel® Z87 mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73496
Info modified on:
30 Oct 2024, 13:08:20
Short summary description ASUS Z87I-DELUXE motherboard Intel® Z87 mini ITX:

ASUS Z87I-DELUXE, Intel, Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel, Non-ECC

Long summary description ASUS Z87I-DELUXE motherboard Intel® Z87 mini ITX:

ASUS Z87I-DELUXE. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.