ASUS logo

ASUS Zen AiO Pro Z240ICGT-GJ003X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40730
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO Pro Z240ICGT-GJ003X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Pro Z240ICGT-GJ003X, 60,5 cm (23.8"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS Zen AiO Pro Z240ICGT-GJ003X All-in-One PC/workstation Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 3840 x 2160 pixels 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Gold:

ASUS Zen AiO Pro Z240ICGT-GJ003X. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.