ASUS ZenPad C 7.0 Z170CG-1L037A, 17,8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Metallic
ASUS ZenPad C 7.0 Z170CG-1L037A. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,1 GHz, Processor family: Intel Atom®, Processor model: x3-C3230RK. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 265 g. Operating system installed: Android. Product colour: Metallic