ASUS X751MA-TY196H, Intel® Pentium®, 2,16 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
ASUS X751MA-TY196H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2,16 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: White